CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 3 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | PT01SE12-3SY-SR | 50H2684 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Receptacle, Size 12, 3 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |