Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01SE10-6P-SR

Description
PTSE 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
PTSE 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01SE10-6P-SR - PEI-Genesis
Philadelphia, PA, United States
PTSE 6C 6#20 PIN RECP

PTSE 6C 6#20 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01SE10-6P-SR
MIL Spec Connector - MIL-DTL-26482 I PT01SE10-6P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial - 97J1215 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
97J1215
Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial 97J1215
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Product Range:PT-SE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT01SE10-6P-SR PT01SE10-6P-SR 97J1215
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 10, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details