Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P14-19P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P14-19P
MIL Spec Connector - MIL-DTL-26482 I PT01P14-19P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 97J1205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
97J1205
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial 97J1205
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P14-19P 97J1205
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers