Amphenol Industrial Circular Connector Rcpt Size 22, 34Pos, Cable; Connector Type Amphenol Industrial PT01P-22-34S

Description
CIRCULAR CONNECTOR RCPT SIZE 22, 34POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT SIZE 22, 34POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 22, 34Pos, Cable; Connector Type Amphenol Industrial - 86J7830 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 34Pos, Cable; Connector Type Amphenol Industrial
86J7830
Circular Connector Rcpt Size 22, 34Pos, Cable; Connector Type Amphenol Industrial 86J7830
CIRCULAR CONNECTOR RCPT SIZE 22, 34POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT SIZE 22, 34POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J7830
Product Name Circular Connector Rcpt Size 22, 34Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products