Amphenol Industrial Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial PT01P-18-5P

Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18
Description
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial - 86J7446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
86J7446
Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial 86J7446
CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

CIRCULAR CONNECTOR RCPT, SIZE 18, 5POS, CABLE; Connector Type:Circular Industrial; Series:PT01; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Cable; Connector Shell Size:18

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J7446
Product Name Circular Connector Rcpt, Size 18, 5Pos, Cable; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details