Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01P-12-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-12-4P
MIL Spec Connector - MIL-DTL-26482 I PT01P-12-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01P-12-4P
MIL Spec Connector - MIL-DTL-26482 I PT01P-12-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 12, 4Pos, Cable; Product Range Amphenol Industrial - 86J6922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 4Pos, Cable; Product Range Amphenol Industrial
86J6922
Circular Connector Rcpt, Size 12, 4Pos, Cable; Product Range Amphenol Industrial 86J6922
CIRCULAR CONNECTOR RCPT, SIZE 12, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 4POS, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01P-12-4P 86J6922
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 12, 4Pos, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers