Amphenol Industrial Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial PT01J14-5P

Description
PT 5C 5#16 PIN RECP
Request a Quote
Description
PT 5C 5#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 5C 5#16 PIN RECP

PT 5C 5#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial - 19M7835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
19M7835
Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial 19M7835
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01J14-5P 19M7835
Product Name Circular Connector Receptacle, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details