Amphenol Industrial Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial PT01J12-14P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 97J1197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
97J1197
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial 97J1197
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1197
Product Name Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products