Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E8-2P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E8-2P
MIL Spec Connector - MIL-DTL-26482 I PT01E8-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial - 97J1184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
97J1184
Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial 97J1184
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E8-2P 97J1184
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 8, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data