Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E14-19S-SR

Description
PT 19C 19#20 SKT RECP
Request a Quote
Description
PT 19C 19#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01E14-19S-SR - PEI-Genesis
Philadelphia, PA, United States
PT 19C 19#20 SKT RECP

PT 19C 19#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E14-19S-SR
MIL Spec Connector - MIL-DTL-26482 I PT01E14-19S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 06J2074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
06J2074
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial 06J2074
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT01E14-19S-SR PT01E14-19S-SR 06J2074
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details