Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01E14-19P-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01E14-19P-SR
MIL Spec Connector - MIL-DTL-26482 I PT01E14-19P-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial - 48J6318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
48J6318
Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial 48J6318
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01E14-19P-SR 48J6318
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 14, 19 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers