Amphenol Industrial Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial PT01E14-12S-424

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial - 97J1163 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial
97J1163
Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial 97J1163
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 12 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J1163
Product Name Circular Connector Receptacle Size 14, 12 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details