Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A24-61S-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A24-61S-SR
MIL Spec Connector - MIL-DTL-26482 I PT01A24-61S-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial - 92C3361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial
92C3361
Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial 92C3361
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 61 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT01A24-61S-SR 92C3361
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 24, 61 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details