Amphenol Industrial Circular Connector Receptacle Size 20, 41 Position, Cable; Product Range Amphenol Industrial PT01A20-41P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 20, 41 Position, Cable; Product Range Amphenol Industrial - 29H4692 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 41 Position, Cable; Product Range Amphenol Industrial
29H4692
Circular Connector Receptacle Size 20, 41 Position, Cable; Product Range Amphenol Industrial 29H4692
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 41 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29H4692
Product Name Circular Connector Receptacle Size 20, 41 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data