Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT01A12-14S

Description
PT 14C 14#20 SKT RECP
Request a Quote
Description
PT 14C 14#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol PT01A12-14S - PEI-Genesis
Philadelphia, PA, United States
PT 14C 14#20 SKT RECP

PT 14C 14#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT01A12-14S
MIL Spec Connector - MIL-DTL-26482 I PT01A12-14S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial - 81K3822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
81K3822
Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial 81K3822
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 14 POSITION, CABLE; Product Range:PT Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol PT01A12-14S PT01A12-14S 81K3822
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 14 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5C-9682-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers