Amphenol Industrial Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial PT00SP-8-33P

Description
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:8
Description
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:8

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial - 05K3804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial
05K3804
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial 05K3804
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:8

CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3804
Product Name Circular Conn, Rcpt, Size 8, 3Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details