Amphenol Industrial Circular Connector Rcpt, Size 22, 21Pos, Wall; Connector Type Amphenol Industrial PT00SP-22-21S

Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 21POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22
Description
CIRCULAR CONNECTOR RCPT, SIZE 22, 21POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 22, 21Pos, Wall; Connector Type Amphenol Industrial - 05K3726 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 22, 21Pos, Wall; Connector Type Amphenol Industrial
05K3726
Circular Connector Rcpt, Size 22, 21Pos, Wall; Connector Type Amphenol Industrial 05K3726
CIRCULAR CONNECTOR RCPT, SIZE 22, 21POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22

CIRCULAR CONNECTOR RCPT, SIZE 22, 21POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:22

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3726
Product Name Circular Connector Rcpt, Size 22, 21Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details