Amphenol Industrial Circular Connector Rcpt, Size 20, 39Pos, Wall; Connector Type Amphenol Industrial PT00SP-20-39S

Description
CIRCULAR CONNECTOR RCPT, SIZE 20, 39POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:20
Description
CIRCULAR CONNECTOR RCPT, SIZE 20, 39POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:20

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 20, 39Pos, Wall; Connector Type Amphenol Industrial - 05K3697 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 20, 39Pos, Wall; Connector Type Amphenol Industrial
05K3697
Circular Connector Rcpt, Size 20, 39Pos, Wall; Connector Type Amphenol Industrial 05K3697
CIRCULAR CONNECTOR RCPT, SIZE 20, 39POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:20

CIRCULAR CONNECTOR RCPT, SIZE 20, 39POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3697
Product Name Circular Connector Rcpt, Size 20, 39Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data