CIRCULAR CONN, RCPT, SIZE 14, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 05K3564 |
| Product Name | Circular Conn, Rcpt, Size 14, 5Pos, Wall; Connector Type Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |