Amphenol Industrial Circular Connector Rcpt, Size 14, 18Pos, Wall; Connector Type Amphenol Industrial PT00SP-14-18P

Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 18POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14
Description
CIRCULAR CONNECTOR RCPT, SIZE 14, 18POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt, Size 14, 18Pos, Wall; Connector Type Amphenol Industrial - 05K3535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 14, 18Pos, Wall; Connector Type Amphenol Industrial
05K3535
Circular Connector Rcpt, Size 14, 18Pos, Wall; Connector Type Amphenol Industrial 05K3535
CIRCULAR CONNECTOR RCPT, SIZE 14, 18POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

CIRCULAR CONNECTOR RCPT, SIZE 14, 18POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05K3535
Product Name Circular Connector Rcpt, Size 14, 18Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details