Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00SE-8-33S

Description
AI-CRIMP WALL-MT RECEPTACLE 26482-1
Request a Quote
Description
AI-CRIMP WALL-MT RECEPTACLE 26482-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - PT00SE-8-33S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
PT00SE-8-33S
Connectors Circlr,Industrial,Metal,Assembld/Kitted PT00SE-8-33S
AI-CRIMP WALL-MT RECEPTACLE 26482-1

AI-CRIMP WALL-MT RECEPTACLE 26482-1

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-8-33S
MIL Spec Connector - MIL-DTL-26482 I PT00SE-8-33S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00SE-8-33S
MIL Spec Connector - MIL-DTL-26482 I PT00SE-8-33S
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Product Range Amphenol Industrial - 05K3440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Product Range Amphenol Industrial
05K3440
Circular Conn, Rcpt, Size 8, 3Pos, Wall; Product Range Amphenol Industrial 05K3440
CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 8, 3POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00SE-8-33S PT00SE-8-33S 05K3440
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL-26482 I Circular Conn, Rcpt, Size 8, 3Pos, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details