CIRCULAR CONN, RCPT, SIZE 18, 6POS, WALL; Product Range:PT-SE Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81J0757 |
| Product Name | Circular Conn, Rcpt, Size 18, 6Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |