Amphenol Industrial Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial PT00P10-98S

Description
PT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
PT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 6C 6#20 SKT RECP

PT 6C 6#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial - 97J0997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
97J0997
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial 97J0997
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00P10-98S 97J0997
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details