Amphenol Industrial Circular Conn, Rcpt, Size 18, 5Pos, Wall; Connector Type Amphenol Industrial PT00P-18-5P

Description
CIRCULAR CONN, RCPT, SIZE 18, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 18, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 18, 5Pos, Wall; Connector Type Amphenol Industrial - 86J2970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 5Pos, Wall; Connector Type Amphenol Industrial
86J2970
Circular Conn, Rcpt, Size 18, 5Pos, Wall; Connector Type Amphenol Industrial 86J2970
CIRCULAR CONN, RCPT, SIZE 18, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 18, 5POS, WALL; Connector Type:Circular Industrial; Series:PT00; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Pin; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86J2970
Product Name Circular Conn, Rcpt, Size 18, 5Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products