AI-Solder Wall-Mt Rec P-Class 26482-1
CONNECTOR
CONNECTOR
CIRCULAR CONN, RCPT, SIZE 12, 4POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Arrangement:12-4 RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PT00P-12-4P | PT00P-12-4P | 86J2228 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL-26482 I | Circular Conn, Rcpt, Size 12, 4Pos, Wall; Product Range Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |