AMPHENOL INDUSTRIAL
PT00A18-5PY -- PT 5C 5#12 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 5C 5#12 Pin Recp Amphenol Industrial
PT00A18-5PY
Description
PT 5C 5#12 PIN RECP
Description
PT 5C 5#12 PIN RECP
Suppliers
Pt 5C 5#12 Pin Recp Amphenol Industrial
03AJ2992
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
03AJ2992 |
|
Product Name
|
Pt 5C 5#12 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers