Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A16-26SZ-SR

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A16-26SZ-SR
MIL Spec Connector - MIL-DTL-26482 I PT00A16-26SZ-SR
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial - 25K9408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
25K9408
Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial 25K9408
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A16-26SZ-SR 25K9408
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 16, 26 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 110731 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details