Amphenol Industrial Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial PT00A12-4S-SR

Description
PT 4C 4#16 SKT RECP
Request a Quote Datasheet
Description
PT 4C 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 4C 4#16 SKT RECP

PT 4C 4#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial - 97J0869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial
97J0869
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial 97J0869
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A12-4S-SR 97J0869
Product Name Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data