Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A12-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A12-4P
MIL Spec Connector - MIL-DTL-26482 I PT00A12-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial - 97J0867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial
97J0867
Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial 97J0867
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 4 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A12-4P 97J0867
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers