Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A12-14S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A12-14S
MIL Spec Connector - MIL-DTL-26482 I PT00A12-14S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial - 06M5248 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial
06M5248
Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial 06M5248
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 14 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 14 POSITION, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PT00A12-14S 06M5248
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 12, 14 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data