Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I PT00A-12-10P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - PT00A-12-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-12-10P
MIL Spec Connector - MIL-DTL-26482 I PT00A-12-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
PT00A-12-10P
MIL Spec Connector - MIL-DTL-26482 I PT00A-12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - PT00A-12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
PT00A-12-10P-ND
Circular Connector Assemblies PT00A-12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 12,10 #20 SOLDER PIN CONTACT - 70010485 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 12,10 #20 SOLDER PIN CONTACT
70010485
CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 12,10 #20 SOLDER PIN CONTACT 70010485
PT Series Wall Mounting Receptacle Connector Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

PT Series Wall Mounting Receptacle Connector
Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR.
These miniature cylindrical connectors offer twice the number of contacts in just half the size of a standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site
Circular Connector Rcpt, Size 12, 10Pos, Wall; Product Range Amphenol Industrial - 85J9155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 10Pos, Wall; Product Range Amphenol Industrial
85J9155
Circular Connector Rcpt, Size 12, 10Pos, Wall; Product Range Amphenol Industrial 85J9155
CIRCULAR CONNECTOR RCPT, SIZE 12, 10POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 10POS, WALL; Product Range:PT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PT00A-12-10P PT00A-12-10P-ND 70010485 85J9155
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,WALL MOUNTING RECEPTACLE,CLASS A,SIZE 12,10 #20 SOLDER PIN CONTACT Circular Connector Rcpt, Size 12, 10Pos, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Strip Connector Standards - Type Solder Cup - A25001-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers