Amphenol RF In Series Adapter PSMP-FSBA-1755

Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 17.55mm 50 ohm
Request a Quote
Description
RF Coaxial Adapter PSMP Plug to PSMP Plug 17.55mm 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PSMP-FSBA-1755 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PSMP-FSBA-1755
In Series Adapter PSMP-FSBA-1755
RF Coaxial Adapter PSMP Plug to PSMP Plug 17.55mm 50 ohm

RF Coaxial Adapter PSMP Plug to PSMP Plug 17.55mm 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PSMP-FSBA-1755
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details