Amphenol Industrial Connector Kit, 5.7Mm, 6Awg; Product Range Amphenol Industrial PSL-576K..

Description
CONNECTOR KIT, 5.7MM, 6AWG; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Insulated ; Stud RoHS Compliant: Yes
Datasheet
Description
CONNECTOR KIT, 5.7MM, 6AWG; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Insulated ; Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Kit, 5.7Mm, 6Awg; Product Range Amphenol Industrial - 23M5685 - Newark, An Avnet Company
Chicago, IL, United States
Connector Kit, 5.7Mm, 6Awg; Product Range Amphenol Industrial
23M5685
Connector Kit, 5.7Mm, 6Awg; Product Range Amphenol Industrial 23M5685
CONNECTOR KIT, 5.7MM, 6AWG; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Insulated ; Stud RoHS Compliant: Yes

CONNECTOR KIT, 5.7MM, 6AWG; Product Range:SurLok Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm2; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:-; Insulation:Insulated; Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 23M5685
Product Name Connector Kit, 5.7Mm, 6Awg; Product Range Amphenol Industrial
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers