CIRCULAR CONNECTOR PLUG, SIZE 05, 7 POSITION, CABLE; Product Range:Push Pull (PPS) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 42M3421 |
| Product Name | Circular Connector Plug, Size 05, 7 Position, Cable; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |