Amphenol Industrial Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial PLE48X-200-25

Description
POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial - 99Y9591 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial
99Y9591
Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial 99Y9591
POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 1POS, 120A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9591
Product Name Power Entry, Plug, 1Pos, 120A, 1Kv, Org; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details