Amphenol Industrial Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial PLE38X-200-50D25

Description
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes
Description
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial - 99Y9585 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial
99Y9585
Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial 99Y9585
POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

POWER ENTRY, RCPT, 1POS, 200A, 1KV, ORG; Product Range:PowerLok-E 200 Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; SVHC:No SVHC (17-D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9585
Product Name Power Entry, Rcpt, 1Pos, 200A, 1Kv, Org; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers