Amphenol Industrial Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial PL28Y-201-25

Description
POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial - 99Y9616 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial
99Y9616
Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial 99Y9616
POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, 1KV; Product Range:PowerLok 201 Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Cable Mount; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99Y9616
Product Name Power Entry, Plug, 120A, 1Kv; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details