Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount PL184X-41-4

Description
Win Source Part Number: 1210663-PL184X-41-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Pitch: 1.181" (30.00mm) Color: Orange Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Lever Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 3936-PL184X-41-4,PL1 84X414,ACHA0029812,2 82035,AC-HA002981-2
Request a Quote Datasheet
Description
Win Source Part Number: 1210663-PL184X-41-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Pitch: 1.181" (30.00mm) Color: Orange Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Lever Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 3936-PL184X-41-4,PL1 84X414,ACHA0029812,2 82035,AC-HA002981-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1210663-PL184X-41-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1210663-PL184X-41-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1210663-PL184X-41-4
Win Source Part Number: 1210663-PL184X-41-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: PowerLok™ Number of Positions: 4 Pitch: 1.181" (30.00mm) Color: Orange Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Fastening Type: Lever Lock Package: Bulk Cable Termination: Crimp Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.8000 Mfr: Amphenol Technical Products International Other Names: 3936-PL184X-41-4,PL1 84X414,ACHA0029812,2 82035,AC-HA002981-2

Win Source Part Number: 1210663-PL184X-41-4
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: PowerLok™
Number of Positions: 4
Pitch: 1.181" (30.00mm)
Color: Orange
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Lever Lock
Package: Bulk
Cable Termination: Crimp
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.8000
Mfr: Amphenol Technical Products International
Other Names: 3936-PL184X-41-4,PL184X414,ACHA0029812,282035,AC-HA002981-2

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-PL184X-41-4
Electronic Connector 436-PL184X-41-4
Conn Power PL 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Product overview: PL184X-41-4 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PL184X-41-4 can be used for catalog matching and distributor lookup.

Conn Power PL 1 POS Crimp ST Cable Mount 1 Terminal 1 Port Product overview: PL184X-41-4 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PL184X-41-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Heavy Duty Power Connectors / Amphenol Commercial Products Amphenol Communications Solutions - 40AJ7891 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Power Connectors / Amphenol Commercial Products Amphenol Communications Solutions
40AJ7891
Heavy Duty Power Connectors / Amphenol Commercial Products Amphenol Communications Solutions 40AJ7891
HEAVY DUTY POWER CONNECTORS / AMPHENOL COMMERCIAL PRODUCTS

HEAVY DUTY POWER CONNECTORS / AMPHENOL COMMERCIAL PRODUCTS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1210663-PL184X-41-4 436-PL184X-41-4 40AJ7891
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector Heavy Duty Power Connectors / Amphenol Commercial Products Amphenol Communications Solutions
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details