Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
AMPHENOL CORPORATION
PL082Y-61-10-2 -- HEAVY DUTY POWER CONNECTOR ACCESSORIES
Amphenol Corporation
Heavy Duty Power Connector Accessories
PL082Y-61-10-2
Description
Amphenol Industrial PL082Y-61-10-2
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Amphenol Industrial PL082Y-61-10-2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Accessories
2616598
Heavy Duty Power Connector Accessories
2616598
Amphenol Industrial PL082Y-61-10-2
Amphenol Industrial PL082Y-61-10-2
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Power Connectors
Product Number
2616598
Product Name
Heavy Duty Power Connector Accessories
Device Type
Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
3.0 Amp Dual USB Charger, 15 W Duplex Tamper Resistant Outlet
R1615D30
Specs
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Interpower
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness
83030130
Specs
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
TE Connectivity
Circular Power Connectors
206455-2
Specs
Device Type
Receptacle
Applications
Residential
Mounting Style
Panel
View Details
SCHURTER Inc
IEC Connector C21, for very hot conditions 155°C, Rewireable, Straight
1658
Specs
Power Type
AC Power Connector
Configuration
IEC
Termination Types
Screw
View Details
4
suppliers