Amphenol Sine Systems Rectangular Connector Housings PL000727

Description
"2 Rectangular Connectors - Housings Receptacle Black 0.437"" (11.10mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Black 0.437"" (11.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 889-PL000727-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
889-PL000727-ND
Rectangular Connector Housings 889-PL000727-ND
"2 Rectangular Connectors - Housings Receptacle Black 0.437"" (11.10mm)"

"2 Rectangular Connectors - Housings Receptacle Black 0.437"" (11.10mm)"

Buy Now Datasheet
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel - 15AJ1859 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
15AJ1859
Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel 15AJ1859
RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000530 Pin Contact; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RCPT HOUSING, 2POS, THERMOPLASTIC, BLK; Product Range:PRM Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:AMPHENOL PRM Series SC000530 Pin Contact; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-PL000727-ND 15AJ1859
Product Name Rectangular Connector Housings Rcpt Housing, 2Pos, Thermoplastic, Blk; Product Range Amphenol Sine/tuchel
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers