Amphenol PCD LDG™ P-Clamp PCL400 Series

Description
The new LDG P-Clamps are the result of more than 30 years of continuous Amphenol development of ovemold technology -- an engineering / manufacturing process that is a major strength of the company. Through the perfection of this technology, engineering is able to use a softer rubber for clamp cushioning, thereby reducing wear and tear on mission critical cable harnesses - all without compromising the strength and performance of the clamp itself. Specifically designed for high performance aerospace cables, such as the MT/MTL product lines, the LDG P-Clamps are easy to use, simple to maintain, and are available in 17 different sizes. Features & Benefits Smart Engineering/High Performance Specifically designed for MILTECH transmission lines Compatible with cables between 0.06 degrees - 1.65 degrees in diameter Helps to ensure no interruption of data or signal transfer Dedicated to pressurized and unpressurized areas Smaller envelope than existing metal P-Clamps Mechanical Design Lock open & closed feature increases ease of installation & maintenance Available in 17 different sizes Easily recognizable labels makes inspection easy Uses standard 10-32 screws Overmold Technology Over 30 years experience in overmold technology Cushion will not come off or slide off Each clamp able to meet wide range of diameter sizes PEEK Polymer High temperature resistance; Chemical resistance Completely Non-Corrosive & Non-Conductive Improved Strength & Stability Withstands constant vibrations and shock loads Lighter than Traditional P-Clamps by up to 40%
Datasheet
Description
The new LDG P-Clamps are the result of more than 30 years of continuous Amphenol development of ovemold technology -- an engineering / manufacturing process that is a major strength of the company. Through the perfection of this technology, engineering is able to use a softer rubber for clamp cushioning, thereby reducing wear and tear on mission critical cable harnesses - all without compromising the strength and performance of the clamp itself. Specifically designed for high performance aerospace cables, such as the MT/MTL product lines, the LDG P-Clamps are easy to use, simple to maintain, and are available in 17 different sizes. Features & Benefits Smart Engineering/High Performance Specifically designed for MILTECH transmission lines Compatible with cables between 0.06 degrees - 1.65 degrees in diameter Helps to ensure no interruption of data or signal transfer Dedicated to pressurized and unpressurized areas Smaller envelope than existing metal P-Clamps Mechanical Design Lock open & closed feature increases ease of installation & maintenance Available in 17 different sizes Easily recognizable labels makes inspection easy Uses standard 10-32 screws Overmold Technology Over 30 years experience in overmold technology Cushion will not come off or slide off Each clamp able to meet wide range of diameter sizes PEEK Polymer High temperature resistance; Chemical resistance Completely Non-Corrosive & Non-Conductive Improved Strength & Stability Withstands constant vibrations and shock loads Lighter than Traditional P-Clamps by up to 40%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LDG™ P-Clamp - PCL400 Series - Amphenol PCD
Beverly, MA, USA
LDG™ P-Clamp
PCL400 Series
LDG™ P-Clamp PCL400 Series
The new LDG P-Clamps are the result of more than 30 years of continuous Amphenol development of ovemold technology -- an engineering / manufacturing process that is a major strength of the company. Through the perfection of this technology, engineering is able to use a softer rubber for clamp cushioning, thereby reducing wear and tear on mission critical cable harnesses - all without compromising the strength and performance of the clamp itself. Specifically designed for high performance aerospace cables, such as the MT/MTL product lines, the LDG P-Clamps are easy to use, simple to maintain, and are available in 17 different sizes. Features & Benefits Smart Engineering/High Performance Specifically designed for MILTECH transmission lines Compatible with cables between 0.06 degrees - 1.65 degrees in diameter Helps to ensure no interruption of data or signal transfer Dedicated to pressurized and unpressurized areas Smaller envelope than existing metal P-Clamps Mechanical Design Lock open & closed feature increases ease of installation & maintenance Available in 17 different sizes Easily recognizable labels makes inspection easy Uses standard 10-32 screws Overmold Technology Over 30 years experience in overmold technology Cushion will not come off or slide off Each clamp able to meet wide range of diameter sizes PEEK Polymer High temperature resistance; Chemical resistance Completely Non-Corrosive & Non-Conductive Improved Strength & Stability Withstands constant vibrations and shock loads Lighter than Traditional P-Clamps by up to 40%

The new LDG P-Clamps are the result of more than 30 years of continuous Amphenol development of ovemold technology -- an engineering / manufacturing process that is a major strength of the company. Through the perfection of this technology, engineering is able to use a softer rubber for clamp cushioning, thereby reducing wear and tear on mission critical cable harnesses - all without compromising the strength and performance of the clamp itself. Specifically designed for high performance aerospace cables, such as the MT/MTL product lines, the LDG P-Clamps are easy to use, simple to maintain, and are available in 17 different sizes.

Features & Benefits

Smart Engineering/High Performance

  • Specifically designed for MILTECH transmission lines
  • Compatible with cables between 0.06 degrees - 1.65 degrees in diameter
  • Helps to ensure no interruption of data or signal transfer
  • Dedicated to pressurized and unpressurized areas
  • Smaller envelope than existing metal P-Clamps

Mechanical Design

  • Lock open & closed feature increases ease of installation & maintenance
  • Available in 17 different sizes
  • Easily recognizable labels makes inspection easy
  • Uses standard 10-32 screws

Overmold Technology

  • Over 30 years experience in overmold technology
  • Cushion will not come off or slide off
  • Each clamp able to meet wide range of diameter sizes

PEEK Polymer

  • High temperature resistance; Chemical resistance
  • Completely Non-Corrosive & Non-Conductive
  • Improved Strength & Stability
  • Withstands constant vibrations and shock loads
  • Lighter than Traditional P-Clamps by up to 40%
Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Cable Clamps
Product Number PCL400 Series
Product Name LDG™ P-Clamp
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 479605 - RS Components, Ltd.
Specs
Material Nylon 66
Diameter 0.311 inch (7.9 mm)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details