Amphenol Corporation Connectors, Interconnects - Backplane Connectors - Specialized PCIH47F9300A1

Description
Win Source Part Number: 1383133-PCIH47F9300A 1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: PCIH Number of Positions: 47 Color: Blue Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: CompactPCI® Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 24 Signal, 23 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 40A REACH Status: REACH Unaffected Mfr: Amphenol RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 25 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383133-PCIH47F9300A 1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: PCIH Number of Positions: 47 Color: Blue Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: CompactPCI® Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 24 Signal, 23 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 40A REACH Status: REACH Unaffected Mfr: Amphenol RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 25 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1383133-PCIH47F9300A1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1383133-PCIH47F9300A1
Connectors, Interconnects - Backplane Connectors - Specialized 1383133-PCIH47F9300A1
Win Source Part Number: 1383133-PCIH47F9300A 1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Series: PCIH Number of Positions: 47 Color: Blue Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: CompactPCI® Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 24 Signal, 23 Power Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 40A REACH Status: REACH Unaffected Mfr: Amphenol RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 25 pcs

Win Source Part Number: 1383133-PCIH47F9300A1
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Series: PCIH
Number of Positions: 47
Color: Blue
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: CompactPCI®
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 24 Signal, 23 Power
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 40A
REACH Status: REACH Unaffected
Mfr: Amphenol
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 25 pcs

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-PCIH47F9300A1
Electronic Connector 407-PCIH47F9300A1
BACKPLANE Product overview: PCIH47F9300A1 from Amphenol Positronic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCIH47F9300A1 can be used for catalog matching and distributor lookup.

BACKPLANE Product overview: PCIH47F9300A1 from Amphenol Positronic is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCIH47F9300A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1383133-PCIH47F9300A1 407-PCIH47F9300A1
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-576-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers