Amphenol Corporation Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon PCD200-265-SB-420

Description
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet
Description
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8521 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8521
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8521
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

Supplier's Site Datasheet
Panel Meters - PCD200-265-SB-420 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PCD200-265-SB-420
Panel Meters PCD200-265-SB-420
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 88AH8521 PCD200-265-SB-420
Product Name Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon Panel Meters
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Meters - VAF36-DEMO - ODG (Origin Data Global)
View Details
2 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details