Amphenol Corporation Panel Meters PCD200-265-SB-2R

Description
Process Meter LED - Red Characters Display Panel Mount
Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - PCD200-265-SB-2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PCD200-265-SB-2R
Panel Meters PCD200-265-SB-2R
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8517 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8517
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8517
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number PCD200-265-SB-2R 88AH8517
Product Name Panel Meters Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon
Voltage Range 85 to 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details