Amphenol Corporation Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon PCD200-265-B-N-200

Description
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet
Description
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8510 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8510
Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8510
PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

PANEL METER, PROCESS, 6-DIGIT, 265VAC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

Supplier's Site Datasheet
PROCESS CONTROL DISPLAY

PROCESS CONTROL DISPLAY

Supplier's Site Datasheet
Panel Meters - PCD200-265-B-N-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 88AH8510 PCD200-265-B-N-200 PCD200-265-B-N-200
Product Name Panel Meter, Process, 6-Digit, 265Vac; No. Of Digits / Alpha Amphenol Wilcoxon Meters Panel Meters
Number Digits 6.0
Current Range 0.0 amps
Input Type Process
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Multi Function Panel Meters - 7966907 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details