Amphenol Corporation Panel Meter, Process, 6-Digit, 24Vdc; No. Of Digits / Alpha Amphenol Wilcoxon PCD200-24-B-2R420-140

Description
PANEL METER, PROCESS, 6-DIGIT, 24VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet
Description
PANEL METER, PROCESS, 6-DIGIT, 24VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Process, 6-Digit, 24Vdc; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8500 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 6-Digit, 24Vdc; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8500
Panel Meter, Process, 6-Digit, 24Vdc; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8500
PANEL METER, PROCESS, 6-DIGIT, 24VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

PANEL METER, PROCESS, 6-DIGIT, 24VDC; No. of Digits / Alpha:6; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 1V to 5V / ± 10V; Digit Height:0.6"; Panel Cutout Height:1.772"; Panel Cutout Width:3.622"

Supplier's Site Datasheet
Panel Meters - PCD200-24-B-2R420-140 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 88AH8500 PCD200-24-B-2R420-140
Product Name Panel Meter, Process, 6-Digit, 24Vdc; No. Of Digits / Alpha Amphenol Wilcoxon Panel Meters
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details