Process, Temperature Meter LED - Red Characters Display Panel Mount
PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature
| Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | PCD100-265-B-N-200 | 88AH8491 | PCD100-265-B-N-200 |
| Product Name | Panel Meters | Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon | Meters |
| Voltage Range | 85 to 265 volts | 10 volts | |
| Operating Temperature | -40 to 149 F (-40 to 65 C) | ||
| Number Digits | 4.0 |