PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature
Process, Temperature Meter LED - Red Characters Display Panel Mount
PROCESS CONTROL DISPLAY
| Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 88AH8497 | PCD100-265-B-420-240 | PCD100-265-B-420-240 |
| Product Name | Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon | Panel Meters | Meters |
| Number Digits | 4.0 | ||
| Voltage Range | 10 volts | 85 to 265 volts | |
| Current Range | 0.0 amps |