Amphenol Corporation Panel Meters PCD100-265-B-2R420-200

Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet
Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - PCD100-265-B-2R420-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process, Temperature Meter LED - Red Characters Display Panel Mount

Process, Temperature Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8494 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8494
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8494
PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number PCD100-265-B-2R420-200 88AH8494
Product Name Panel Meters Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon
Voltage Range 85 to 265 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details