Amphenol Corporation Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon PCD100-265-B-2R-0

Description
PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:
Datasheet
Description
PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8492 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8492
Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8492
PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

PANEL METER, TEMP/PROCESS, 4-DIGIT, 265V; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

Supplier's Site Datasheet
Panel Meters - PCD100-265-B-2R-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PCD100-265-B-2R-0
Panel Meters PCD100-265-B-2R-0
Process, Temperature Meter LED - Red Characters Display Panel Mount

Process, Temperature Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 88AH8492 PCD100-265-B-2R-0
Product Name Panel Meter, Temp/process, 4-Digit, 265V; No. Of Digits / Alpha Amphenol Wilcoxon Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers